location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Silver Bluetooth Speaker 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Bluetooth Speaker 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D801AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850497179 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 17:48:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP Silver Bluetooth Speaker 360
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mono portable speaker Cylinder Silver
  • - Wired & Wireless
  • - Built-in battery
  • - 1 pc(s)
More>>>
Short summary description HP Silver Bluetooth Speaker 360:
This short summary of the HP Silver Bluetooth Speaker 360 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Silver Bluetooth Speaker 360, Wired & Wireless, Mono portable speaker, Silver, Cylinder, Buttons, Universal

Long summary description HP Silver Bluetooth Speaker 360:
This is an auto-generated long summary of HP Silver Bluetooth Speaker 360 based on the first three specs of the first five spec groups.

HP Silver Bluetooth Speaker 360. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Silver, Product design: Cylinder. Recommended usage: Universal. Battery type: Built-in battery. Weight: 200 g

Loudspeakers
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
5.0
3.5 mm connector *
Yes
USB connectivity
Yes
AUX in *
Yes
Design
Product type *
Mono portable speaker
Product design
Cylinder
Product colour *
Silver
Volume control
Buttons
Performance
Recommended usage *
Universal
Card reader integrated *
No
Power
Battery type *
Built-in battery
Weight & dimensions
Weight *
200 g
Packaging data
Package width
100 mm
Package depth
95 mm
Package height
95 mm
Package weight
260 g
Packaging content
Quantity per pack
1 pc(s)