HP logo

HP Pro 8 Advanced Rugged Tablet with Voice

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13320
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Aug 2020
Long product name HP Pro 8 Advanced Rugged Tablet with Voice:

Pro 8 Advanced Rugged Tablet with Voice

HP Pro 8 Advanced Rugged Tablet with Voice:

Durable, versatile commercial-grade mobility designed for the field.
Expand productivity in harsh conditions with the IP65 tested[1] HP Pro 8 Advanced Rugged Tablet with Voice, a sturdy, drop-tested[2] solution that supports configurable biometric and scanning modules[3] and has outdoor readability, high temperature endurance, and a long battery life.

Short summary description HP Pro 8 Advanced Rugged Tablet with Voice:

HP Pro 8 Advanced Rugged Tablet with Voice

Long summary description HP Pro 8 Advanced Rugged Tablet with Voice:

HP Pro 8 Advanced Rugged Tablet with Voice

Disclaimer HP Pro 8 Advanced Rugged Tablet with Voice 2CE58AA:
[1] IP65 test results are not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] HP drop test results are not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Modules require configuration at time of purchase.
[4] Serviceable by HP Certified Technicians or HP Authorized Service Providers.
[5] Tested by HP using continuous 720p video playback, 150 nits brightness, system audio level at 50%, played from external storage, headphone attached, airplane mode on. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
[6] Tested by HP with display on at 150 nits brightness, system audio level at 50%, and in airplane mode on with mixed usage of the fingerprint reader, iris scanner, and barcode scanner. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage. [8] Separately purchased carrier service required. Connection requires wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products or in all countries.
[9] GPS access requires unobstructed path to multiple satellites. Performance may be affected inside buildings, bridges or heavily-congested metro areas.
[10] Sold separately.
[12] Android™ apps available from Google Play Store. Some apps may require purchase. Availability may vary.
[13] Microsoft Miracast compatible screen or projector required.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.