location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop - 260-a112in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop - 260-a112in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CC38AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018882775 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
Bullet Points HP Desktop - 260-a112in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Pentium J3710 (2MB Cache, 1.6GHz)
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 1000GB HDD
Long product name HP Desktop - 260-a112in :
The short editorial description of HP Desktop - 260-a112in

Desktop - 260-a112in
More>>>
HP Desktop - 260-a112in:
The official marketing text of HP Desktop - 260-a112in as supplied by the manufacturer

The tower you can lean on just got leaner
Conquer your day with the expanded storage, powerful processor, tested reliability and smaller footprint of this slimmer HP tower. Finding an affordable tower with the full performance you need and the name you trust just got easier.

Short summary description HP Desktop - 260-a112in:
This short summary of the HP Desktop - 260-a112in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop - 260-a112in, 1.6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description HP Desktop - 260-a112in:
This is an auto-generated long summary of HP Desktop - 260-a112in based on the first three specs of the first five spec groups.

HP Desktop - 260-a112in. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor: J3710. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Desktop. Product type: PC

Built to last
Built to last

When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Names you know. Performance you can trust.
Names you know. Performance you can trust.

From the powerful processors to the Windows 10, these HP Towers are packed with reliable and proven technology from trusted brands.[1]

Cyberlink PowerDirector and PowerDVD included

Whether you’re editing pro-quality videos or just watching your favorite DVD, powerful software gives you all the tools you need.

USB 3.0 connector
USB 3.0 connector

There's no need for adapters with the full-size USB 3.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

USB 2.0 connector
USB 2.0 connector

There's no need for adapters with the classic USB 2.0 connector. Easily connect any of your existing USB peripherals without paying extra for unnecessary dongles.

Disclaimer HP Desktop - 260-a112in:
Disclaimer

[1] Not all features are available in all editions or versions of Windows 10. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows 10 functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.