HP logo

HP t640 Thin Client Bundle 1 kg

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7471
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2023
Short summary description HP t640 Thin Client Bundle 1 kg:

HP t640 Thin Client Bundle, 8 GB, DDR4-SDRAM, 2400 MHz, 2x SO-DIMM, 35 mm, 196 mm

Long summary description HP t640 Thin Client Bundle 1 kg:

HP t640 Thin Client Bundle. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Width: 35 mm, Depth: 196 mm, Height: 196 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.