HP logo

HP computer monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
5128
Info modified on:
03 May 2023, 11:57:44
End of life date:
30 Jun 2022
Short summary description HP computer monitor:

HP , 441.4 mm, 157 mm, 345.8 mm, 2.45 kg, 441.4 mm, 50.7 mm

Long summary description HP computer monitor:

HP . Width (with stand): 441.4 mm, Depth (with stand): 157 mm, Height (with stand): 345.8 mm. Package width: 491 mm, Package depth: 113 mm, Package height: 351 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.