location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25U27PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122970871 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Laptop Clamshell Silver
  • - AMD Ryzen™ 3 3300U 2.1 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 128 GB SSD
  • - AMD Radeon Vega 6
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 5.0
  • - Lithium-Ion (Li-Ion) 50 Wh 65 W
  • - Windows 10 IoT Enterprise
More>>>
Short summary description HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This short summary of the HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt45, AMD Ryzen™ 3, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This is an auto-generated long summary of HP mt45 AMD Ryzen™ 3 3300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver based on the first three specs of the first five spec groups.

HP mt45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3300U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 IoT Enterprise. Product colour: Silver