location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet GT 5821 All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet GT 5821 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WW50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628053346 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 05:56:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jun 2018
Product end of life date
Bullet Points HP DeskJet GT 5821 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print thousands of pages without sacrificing quality. Up to 8000 pages (colour set) or 5000 pages (black)[2]—all at an extremely low cost-per-page[1].
  • - With our easy-access, spill-free system[3], simply plug the bottle into the ink tank and let it drain—no squeezing, no spilling.
  • - With HP original ink from the world’s #1 printing brand[9], you can expect exceptional quality and reliability. That means sharp text and vibrant graphics, time after time.
  • - Easily connect your smartphone, tablet, or laptop and print from anywhere in your office[4]. Printing has never been this convenient.
Long product name HP DeskJet GT 5821 All-in-One Printer :
The short editorial description of HP DeskJet GT 5821 All-in-One Printer

DeskJet GT 5821 All-in-One Printer
More>>>
HP DeskJet GT 5821 All-in-One Printer:
The official marketing text of HP DeskJet GT 5821 All-in-One Printer as supplied by the manufacturer

This wireless all-in-one prints thousands of pages[2], all at an ultra-low cost-per-page[1]. Our easy-access, spill-free refill system[3] means no more mess, just exceptional quality and reliability for all your high-volume printing needs.

Short summary description HP DeskJet GT 5821 All-in-One Printer:
This short summary of the HP DeskJet GT 5821 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet GT 5821 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP DeskJet GT 5821 All-in-One Printer:
This is an auto-generated long summary of HP DeskJet GT 5821 All-in-One Printer based on the first three specs of the first five spec groups.

HP DeskJet GT 5821 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

More pages for your money

Print high volumes at an extremely low cost-per-page[1] with this high-capacity ink tank system.
Print thousands of pages with high-capacity ink tanks—simply add more ink when you're running low.
Print up to 8000 pages with a set of HP colour bottles or up to 5000 pages with an HP black ink bottle.[2]

No mess. No stress.

Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.
This all-in-one is easy to set up. It even comes with the Original HP ink bottles you need to get started.

Exceptional HP quality

Count on crisp, sharp text and vibrant graphics for all your marketing materials, time after time.
Print everyday documents with sharper lines, darker blacks, and reduced smudging on ColorLok® papers.[7]
Count on HP Original inks for fade- and water-resistant[8] photos that last for decades.
Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
17 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copies, maximum
9 copies
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-in-One multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
60 sheets
Maximum output capacity (sheets)
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (max)
10 W
Power consumption (standby)
2.1 W
Power consumption (sleep)
0.88 W
Power consumption (off)
0.07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8, Windows Vista, Windows 7, Windows 10
Other operating systems supported
iOS
Operational conditions
Operating humidity range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
525 mm
Depth
310 mm
Height
158 mm
Weight
4.67 kg
Packaging data
Package width
591 mm
Package depth
396 mm
Package height
203 mm
Package weight
5.88 kg
Packaging content
Bundled software
HP Printer Software, HP Update, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443310000
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Disclaimer HP DeskJet GT 5821 All-in-One Printer:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[2] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. An additional black ink bottle is required to print 8000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[3] When used in accordance with set up instructions.
[7] Based on internal HP testing of HP Original black pigment inks on ColorLok® papers. For more information, see http://www.hp.com/go/printpermanence
[8] Water resistance based on Original HP inks printed on HP photo papers in HP internal testing based on ISO 18935 standards. Image permanence estimates based on Original HP inks printed on HP photo papers. For more information, see http://www.hp.com/go/printpermanence.