location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UX13PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781992417 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-7200U (3MB Cache, 2.5GHz)
  • - 31.8 cm (12.5") HD 1366 x 760 SVA
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Intel Core i5-7200U (3MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 256GB SSD, 31.8 cm (12.5") HD 1366 x 760 SVA, Intel HD Graphics 620, LAN, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Security, manageability, and performance in an ultrathin design.
Elevate your business with an ultrathin, professional laptop that empowers users to perform at their very best. Enterprise-class features, comprehensive security, and a refined collaboration experience handle even the most demanding tasks with streamlined efficiency.

Short summary description HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 820 G4, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 760 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 820 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 760 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3[2] protects against BIOS attacks and easily manage devices through Microsoft SCCM with HP Manageability Integration Kit[3].

High performance, high portability

Speed up demanding business applications and data. Combine high-performance and long battery life with 7th Gen Intel® Core™ processors[4], and PCIe Gen3 solid state drives[5]. Amplify performance with up to 32 GB of DDR4 memory[5].

Thin design, no adapters needed

Give portability a whole new meaning with an ultrathin design that doesn’t cut corners. Starting at an incredible 18.9mm, the HP EliteBook 820 includes several ports like full-size VGA, DisplayPort™, RJ-45, and enterprise docking.

See and hear them clearly

Give your online collaboration the sharpness and clarity of a face-to-face meeting with HP Audio Boost, HP Noise Cancellation software, Audio by Bang & Olufsen, and an optional 720p webcam[5].

Get PC images right the first time

Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3[2] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Speed up the basics of IT management

Deploy the HP Manageability Integration Kit[3] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft SCCM.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 820.

Give your speakers a boost

HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Charge faster

Get up to 50% battery life in just 30 minutes of charging[6] with an HP fast charging battery.

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 760 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7200U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
SATA
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Special features
HP 3D DriveGuard
Yes
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Webcam
HP Security tools
HP Client Security; HP Password Manager; HP Secure Erase; HP BIOSphere with HP Sure Start Gen 3; HP Device Access Manager
HP Management tools
HP Driver Packs; HP SoftPaq Download Manager; HP System Software Manager ; HP BIOS Config Utility (BCU); HP Client Catalog; HP MIK for Microsoft SCCM
HP Software provided
HP Hotkey Support; HP Recovery Manager; HP Support Assistant;HP Velocity;HP Mobile Connect Pro; HP Image Assistant; HP Noise Cancellation; HP ePrint Driver+JetAdvantage; HP Workwise
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
49 Wh
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
218.9 mm
Height
18.9 mm
Weight *
1.26 kg
Other features
AC adapter included
Yes
DisplayPort version
1.2
Disclaimer HP EliteBook 820 G4 Intel® Core™ i5 i5-7200U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Available on HP EliteBook and HP EliteDesk products equipped with Intel® and AMD 7th generation processors/APUs. [3] HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html. [4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [5] Sold separately or as an optional feature. [6] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.