location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RF42A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781793076 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2021 18:55:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5x7.6 cm 2x3"
  • - 290 g/m²
  • - Finish type: Gloss
  • - 50 sheets
  • - White
More>>>
Short summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets:
This short summary of the HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets, Gloss, 290 g/m², 5x7.6 cm, 2x3", White, 50 sheets

Long summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets:
This is an auto-generated long summary of HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets based on the first three specs of the first five spec groups.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-50 sheets. Finish type: Gloss, Media weight: 290 g/m², Paper size: 5x7.6 cm. Width: 51 mm, Height: 76 mm. Package width: 65.1 mm, Package depth: 30.1 mm, Package height: 123.4 mm

Features
Paper size
5x7.6 cm
Paper size (imperial)
2x3"
Product colour
White
Finish type *
Gloss
Media weight *
290 g/m²
Sheets per pack
50 sheets
Compatible products
Sprocket, Sprocket 2-in-1
HP segment
Business
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Operational conditions
Storage temperature (T-T)
20 - 25 °C
Storage humidity
40 - 55%
Weight & dimensions
Width
51 mm
Height
76 mm
Packaging data
Package width
65.1 mm
Package depth
30.1 mm
Package height
123.4 mm
Package weight
70 g