location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP In-Ear Headphone 100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphone 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KF56AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781515234 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2022 14:36:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP In-Ear Headphone 100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red In-ear Headphones
  • - Wired
  • - Intraaural
Long product name HP In-Ear Headphone 100 :
The short editorial description of HP In-Ear Headphone 100

HP In-Ear Headphone 100
More>>>
Short summary description HP In-Ear Headphone 100:
This short summary of the HP In-Ear Headphone 100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP In-Ear Headphone 100, Wired, Headphones, Red

Long summary description HP In-Ear Headphone 100:
This is an auto-generated long summary of HP In-Ear Headphone 100 based on the first three specs of the first five spec groups.

HP In-Ear Headphone 100. Product type: Headphones. Connectivity technology: Wired. Product colour: Red

Performance
Product type *
Headphones
Wearing stylee *
In-ear
Product colour *
Red
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Ports & interfaces
6.35 mm connector
No
USB connectivity
No
Bluetooth
No
RF connectivity
No
Headphones
Ear coupling *
Intraaural
Other features
2.5 mm connector
No