location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243m 23.8-inch Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteDisplay E243m 23.8-inch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FH48A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545138215 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteDisplay E243m 23.8-inch Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meet online with a Skype for Business® certified display with an HD webcam, expertly-tuned Audio by Bang & Olufsen, microphone, and collaboration keys to control calls without an onscreen menu.
  • - Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings.
  • - Expand your productivity with uninterrupted views on a high resolution, 3-sided micro-edge bezel IPS screen that supports virtually seamless multi-display arrays.[1]
Warranty: 3 year parts and labour limited warranty.
Long product name HP EliteDisplay E243m 23.8-inch Monitor computer monitor :
The short editorial description of HP EliteDisplay E243m 23.8-inch Monitor computer monitor

EliteDisplay E243m 23.8-inch Monitor
More>>>
HP EliteDisplay E243m 23.8-inch Monitor computer monitor:
The official marketing text of HP EliteDisplay E243m 23.8-inch Monitor computer monitor as supplied by the manufacturer

A strikingly modern business collaboration companion
Connect and collaborate in complete comfort on the HP EliteDisplay E243m 23.8-inch Monitor, which is Skype for Business® certified for optimal video and audio experiences between displays and has a 3-sided micro-edge bezel for seamless multi-display[1] tiling and 4-way adjustable ergonomics.

Short summary description HP EliteDisplay E243m 23.8-inch Monitor computer monitor:
This short summary of the HP EliteDisplay E243m 23.8-inch Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243m 23.8-inch Monitor, 538.8 mm, 214 mm, 513.7 mm, 6.6 kg, 538.8 mm, 46.3 mm

Long summary description HP EliteDisplay E243m 23.8-inch Monitor computer monitor:
This is an auto-generated long summary of HP EliteDisplay E243m 23.8-inch Monitor computer monitor based on the first three specs of the first five spec groups.

HP EliteDisplay E243m 23.8-inch Monitor. Width (with stand): 538.8 mm, Depth (with stand): 214 mm, Height (with stand): 513.7 mm

Advanced communication tools at the touch of a button

Meet online with colleagues across the hall and around the world on a Skype for Business® certified display with an HD webcam, expertly-tuned Audio by Bang & Olufsen, microphone, and collaboration keys to control calls without an onscreen menu.

Work comfortably
Work comfortably

Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.[1]

Break the boundaries
Break the boundaries

Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays.[1] Get crisp visuals from any angle on the 1920 x 1080 Full HD resolution[2], 23.8” diagonal IPS screen.

Adaptable for a single-footprint setup
Adaptable for a single-footprint setup

Mount your compatible HP Desktop Mini PC or select Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket. [4]

Experience simple, convenient connectivity
Experience simple, convenient connectivity

Connect to your most frequently-used displays and devices with a range of integrated ports right at the display.

Customizable collaboration

Personalize your setup by combining your display with an HP accessory designed for UCC, including wired and wireless headsets, a speaker phone, and keyboards with dedicated collaboration keys. [3]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service. [7]

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Be responsible
Be responsible

Reduce power consumption and help lower costs with a low halogen, ENERGY STAR® certified, EPEAT® 2019 registered display that meets TCO Certified Edge with 85% Post-Consumer Recycled plastics. [5,6]

Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
214 mm
Height (with stand)
513.7 mm
Weight & dimensions
Weight (with stand)
6.6 kg
Width (without stand)
538.8 mm
Depth (without stand)
46.3 mm
Height (without stand)
347.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:35:22
Uk has collected 1 expert review for HP EliteDisplay E243m 23.8-inch Monitor computer monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteDisplay E243m 23.8-inch Monitor computer monitor:
Disclaimer

[1] Each display sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [3] Sold separately.
[4] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[6] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.