location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1B9X2A7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1B9X2A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122249144 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 10:33:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
More>>>
Short summary description HP computer monitor:
This short summary of the HP computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP , 612.3 mm, 205 mm, 530.4 mm, 6.2 kg, 612.3 mm, 38.9 mm

Long summary description HP computer monitor:
This is an auto-generated long summary of HP computer monitor based on the first three specs of the first five spec groups.

HP . Width (with stand): 612.3 mm, Depth (with stand): 205 mm, Height (with stand): 530.4 mm. Package width: 698 mm, Package depth: 423 mm, Package height: 163 mm. Weight: 6.2 kg, Height: 356.1 mm, Width: 612.3 mm

Weight & dimensions
Width (with stand)
612.3 mm
Depth (with stand)
205 mm
Height (with stand)
530.4 mm
Weight (with stand)
6.2 kg
Width (without stand)
612.3 mm
Depth (without stand)
38.9 mm
Height (without stand)
356.1 mm
Packaging data
Package width
698 mm
Package depth
423 mm
Package height
163 mm
Package weight
9.4 kg
Other features
Weight
6.2 kg
Height
356.1 mm
Width
612.3 mm
Depth
38.9 mm