location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z32 31.5-inch 4K UHD Display computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z32 31.5-inch 4K UHD Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AA81A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545372800 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z32 31.5-inch 4K UHD Display computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optimize your workflows with a large, 4K[1] display. View more lines of code, bigger spreadsheets, and vibrant colors, all with minimal toggling and scrolling.
  • - Work fast and clutter-free with USB-C™ connectivity that not only receives video and data from your device, but also delivers up to 65W[2] of power—with just one cable.
  • - Perfect your designs, projects, and documents on a display built to meet your demands. All HP Z Displays are rigorously tested and backed by an exclusive HP Zero Bright Dot Guarantee.[3]
Long product name HP Z32 31.5-inch 4K UHD Display computer monitor :
The short editorial description of HP Z32 31.5-inch 4K UHD Display computer monitor

Z32 31.5-inch 4K UHD Display
More>>>
HP Z32 31.5-inch 4K UHD Display computer monitor:
The official marketing text of HP Z32 31.5-inch 4K UHD Display computer monitor as supplied by the manufacturer

Reveal the brilliance of your work in powerful 4K[1]
Experience extraordinary, precise color and see more of your projects at one time on a display with stunning 4K[1] resolution.

Short summary description HP Z32 31.5-inch 4K UHD Display computer monitor:
This short summary of the HP Z32 31.5-inch 4K UHD Display computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z32 31.5-inch 4K UHD Display, 714.5 mm, 248 mm, 564.4 mm, 12.2 kg, 714.5 mm, 44.5 mm

Long summary description HP Z32 31.5-inch 4K UHD Display computer monitor:
This is an auto-generated long summary of HP Z32 31.5-inch 4K UHD Display computer monitor based on the first three specs of the first five spec groups.

HP Z32 31.5-inch 4K UHD Display. Width (with stand): 714.5 mm, Depth (with stand): 248 mm, Height (with stand): 564.4 mm. Package width: 833 mm, Package depth: 325 mm, Package height: 515 mm

Incredible clarity for maximum productivity

Optimize your workflows with a large, 4K[1] display. View more lines of code, bigger spreadsheets, and vibrant colors, all with minimal toggling and scrolling.

One powerful connection
One powerful connection

Work fast and clutter-free with USB-C™ connectivity that not only receives video and data from your device, but also delivers up to 65W[2] of power—with just one cable.

Reliable visual solution

Perfect your designs, projects, and documents on a display built to meet your demands. All HP Z Displays are rigorously tested and backed by an exclusive HP Zero Bright Dot Guarantee[3] that replaces the screen if even one bright sub-pixel fails.

Four-sided micro-edge

Enjoy a clear view of the finest details on the entire 31.5” diagonal screen with a 4-sided micro-edge bezel. [4]

ID

See beauty from any angle with a modern display that has a bold new look and is a showpiece on any desk.

Connectivity

Quickly connect to your video source with DisplayPort™, USB-C™, HDMI 2.0 or Mini DisplayPort™ and everyday peripherals like a keyboard or mouse with 3 USB 3.0 ports and an additional USB-C™ port. [5]

PbP and PiP

Supersize your productivity and multi-task like a pro. Expand your view, open more windows, and see more content from multiple applications simultaneously with picture-in-picture and picture-by-picture.

Color gamut

Create breathtaking and vivid content with a wide range of sRGB and BT.709 colors.

Factory calibration

Get consistent, accurate color between multiple displays and from project to project—from the very first time you power on.

Warranty

Rest assured that your IT investment is supported by a three-year standard limited warranty. Extend your protection with an optional HP Care service. [8]

Build a solution with a Z2 Mini & B500

Create a compact solution when you mount an HP Z2 Mini Workstation directly on the display’s stand with the optional HP B500 PC Mounting Bracket. [7]

Adjustability

Find your productivity sweet spot with adjustable tilt, height, and swivel. Take the display off the stand and mount on a wall with the integrated VESA mount. [6]

Weight & dimensions
Width (with stand)
714.5 mm
Depth (with stand)
248 mm
Height (with stand)
564.4 mm
Weight (with stand)
12.2 kg
Width (without stand)
714.5 mm
Depth (without stand)
44.5 mm
Weight & dimensions
Height (without stand)
410.9 mm
Packaging data
Package width
833 mm
Package depth
325 mm
Package height
515 mm
Package weight
15.3 kg
Disclaimer HP Z32 31.5-inch 4K UHD Display computer monitor:
Disclaimer

[1] 4K content required to view 4K images.
[2] See product QuickSpecs for exact specifications.
[3] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895 [4] Each display sold separately.
[5] One DisplayPort™ and one USB C™-A cable included. Other cables sold separately.
[6] Wall mounting hardware sold separately.
[7] HP Z2 Mini sold separately and requires the HP B500 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.
[8] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.