location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13L72AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L72AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902765 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 00:35:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Warranty: One year
Long product name HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz :
The short editorial description of HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz

32GB DDR4-3200 DIMM
More>>>
HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
The official marketing text of HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz as supplied by the manufacturer

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
This short summary of the HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13L72AA, 32 GB, 1 x 32 GB, DDR4, 3200 MHz

Long summary description HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz:
This is an auto-generated long summary of HP 13L72AA memory module 32 GB 1 x 32 GB DDR4 3200 MHz based on the first three specs of the first five spec groups.

HP 13L72AA. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Features
Internal memory *
32 GB
Memory layout (modules x size) *
1 x 32 GB
Internal memory type *
DDR4
Memory clock speed *
3200 MHz
Component for *
PC
Features
Compatible products
HP ProDesk 400 G5/6 Desktop Mini, HP ProDesk 600 G5/6 Desktop Mini, HP EliteDesk 705 G5 Desktop Mini, HP EliteDesk 805 G6 Desktop Mini, HP EliteDesk 800 G5/6 95W Desktop Mini, HP Collaboration PC G5, HP EliteOne 800 G5/6 AiO G5 23.8 HC (NT), HP Elite Slice for Meeting Rooms G2.
Weight & dimensions
Width
133 mm
Depth
1 mm
Height
31 mm
Weight
18.18 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)