Hozelock 1559 garden pond/fountain accessory Ultraviolet (UV) clarifier

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33937
Info modified on:
02 Jun 2018, 08:34:07
Warranty:
2 years
Long product name Hozelock 1559 garden pond/fountain accessory Ultraviolet (UV) clarifier:

375 x 200 x 165 mm, 2033 g, PVC / metal

Short summary description Hozelock 1559 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1559, Ultraviolet (UV) clarifier, Black, Metal, PVC, 2 cm, 4 cm, 4000 L

Long summary description Hozelock 1559 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1559. Product type: Ultraviolet (UV) clarifier, Product colour: Black, Material: Metal, PVC. Ultraviolet clarifier power: 11 W. Flow rate: 2000 l/h. Package width: 375 mm, Package depth: 200 mm, Package height: 165 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.