location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RSSF 603 EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990935930 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842935936
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:10:29
The date of the most recent change of this product data-sheet in Icecat.
Hotpoint 869990935930 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 6 kg 1000 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Baby care, Black, Cotton, Eco, Hand/wool, Quick, Synthetics, Delicate/silk
  • - Remaining time indication
  • - Spin-drying class: C
  • - 83 dB
More>>>
Short summary description Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White:
This short summary of the Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint RSSF 603 EU, Front-load, 6 kg, C, 83 dB, 1000 RPM, 153 kWh

Long summary description Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Hotpoint RSSF 603 EU washing machine Front-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Hotpoint RSSF 603 EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 425 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Cord length
1.7 m
Drum volume
40 L
Viewing window
Yes
Certification
CE
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
83 dB
Noise level (wash) *
61 dB
Delayed start timer *
No
Cycle time (max)
200 min
Cycle time (quick washing program)
30 min
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Cotton, Eco, Hand/wool, Quick, Synthetics, Delicate/silk
Half-load
Yes
Rinse hold
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Stain remover option
Yes
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
No
Ergonomics
Remaining time indication *
Yes
LED program stage indicator
Yes
On/off button
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.816 kWh
Power consumption (standby)
8 W
Power consumption (off)
0.5 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
425 mm
Height
850 mm
Weight
61.3 kg
Other features
Washing class
A
Annual energy consumption washing
153 kWh
Annual water consumption washing
8400 L
Brand Image Product code Product Stock Price from
Hotpoint WMYL 8352 B washing machine Front-load 8 kg 1350 RPM White Hotpoint WMYL 8352 B washing machine Front-load 8 kg 1350 RPM White
(show image)
WMYL8352B WMYL 8352 B 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 641P washing machine Front-load 6 kg 1400 RPM White Hotpoint WMYL 641P washing machine Front-load 6 kg 1400 RPM White
(show image)
WMYL641P WMYL 641P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 661K washing machine Front-load 6 kg 1600 RPM Black Hotpoint WMYL 661K washing machine Front-load 6 kg 1600 RPM Black
(show image)
WMYL661K WMYL 661K 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 661G washing machine Front-load 6 kg 1600 RPM Grey Hotpoint WMYL 661G washing machine Front-load 6 kg 1600 RPM Grey
(show image)
WMYL661G WMYL 661G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 661P washing machine Front-load 6 kg 1600 RPM White Hotpoint WMYL 661P washing machine Front-load 6 kg 1600 RPM White
(show image)
WMYL661P WMYL 661P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYF 862P washing machine Front-load 8 kg 1600 RPM White Hotpoint WMYF 862P washing machine Front-load 8 kg 1600 RPM White
(show image)
WMYF862P WMYF 862P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 6351P washing machine Front-load 6 kg 1400 RPM White Hotpoint WMYL 6351P washing machine Front-load 6 kg 1400 RPM White
(show image)
WMYL6351P WMYL 6351P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 8552P washing machine Front-load 8 kg 1600 RPM Black Hotpoint WMYL 8552P washing machine Front-load 8 kg 1600 RPM Black
(show image)
WMYL8552P WMYL 8552P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 8552G washing machine Front-load 8 kg 1400 RPM Graphite Hotpoint WMYL 8552G washing machine Front-load 8 kg 1400 RPM Graphite
(show image)
WMYL8552G WMYL 8552G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMYL 8352P washing machine Front-load 8 kg 1400 RPM White Hotpoint WMYL 8352P washing machine Front-load 8 kg 1400 RPM White
(show image)
WMYL8352P WMYL 8352P 0.00
(excl. VAT)
0 (incl. VAT)