location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honor Check ‘Honor’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Honor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HONOR9BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443187416
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Honor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13.1 cm (5.15") 1920 x 1080 pixels
  • - Hi-Silicon Kirin 960 2.4 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 256 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) 4.2 Near Field Communication (NFC)
  • - Dual camera 20 MP 12 MP
  • - 3200 mAh
  • - Android 7.0
Long product name Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black :
The short editorial description of Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black

Kirin 960 Octa-Core, LTPS 5.15" FHD (1920 x 1080), 4GB RAM, 64GB ROM, 20 + 12MP, 802.11ac/a/b/g/n, Bluetooth 4.2, GPS, A-GPS, Glonass, Android 7.0 + EMUI 5.1
More>>>
Short summary description Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black:
This short summary of the Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honor 9, 13.1 cm (5.15"), 4 GB, 64 GB, 20 MP, Android 7.0, Black

Long summary description Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black:
This is an auto-generated long summary of Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black based on the first three specs of the first five spec groups.

Honor 9. Display diagonal: 13.1 cm (5.15"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Hi-Silicon, Processor: Kirin 960. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 20 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3200 mAh. Product colour: Black. Weight: 155 g

Display
Display diagonal *
13.1 cm (5.15")
Screen shape
Flat
Panel type
LTPS
Display resolution *
1920 x 1080 pixels
Display colors
16 million colours
Touch technology
Multi-touch
Display brightness
500 cd/m²
Touch screen type
Capacitive
Pixel density
423 ppi
Second display
No
Processor
Processor family *
Hi-Silicon
Processor *
Kirin 960
Processor architecture
ARM Cortex-A73
Processor number of cores
4
Processor frequency *
2.4 GHz
Coprocessor
Yes
Coprocessor frequency
1.8 GHz
Coprocessor architecture
ARM Cortex-A53
Coprocessor cores
4
Storage
RAM capacity *
4 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
256 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
20 MP
Second rear camera resolution (numeric)
12 MP
Rear camera aperture number
2.2
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
2
Rear camera flash *
Yes
Flash type
LED
Optical sensor size
25.4 / 4 mm (1 / 4")
Maximum frame rate
30 fps
Video recording modes
720p, 1080p
Rear camera type *
Dual camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GPRS, GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Charging connector
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Audio formats supported
3GP, AAC, AMR, FLAC, MIDI, MP3, MP4, OGG, RA-Lossless, WAV, WMA
Video format supported
3GP, ASF, MP4, RM, RMVB, WMV
Image formats supported
BMP, GIF, JPG, PNG, WBMP, WEBP
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.0
App distribution platform
Google Play
Google applications
Google Chrome
Battery
Battery recharge time
1.5 h
Battery capacity *
3200 mAh
Talk time (3G) *
23 h
Standby time (3G) *
408 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
70.9 mm
Depth
7.45 mm
Height
147.3 mm
Weight *
155 g
Certificates
Certification
CE, BQB, Wi-Fi, REACH
Compliance certificates
RoHS
Head SAR
1.26 W/kg
Body SAR
1.26 W/kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 247 expert reviews for Honor 9 13.1 cm (5.15") Dual SIM Android 7.0 4G USB Type-C 4 GB 64 GB 3200 mAh Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2022-10-17 18:56:23
So, you want a new smartphone, but don't want to pay the £600+ it costs to get a flagship. Most high-street shops would suggest that there's very little filling the enormous gap between flagship and budget and they kind of have a point. If you limit your...
Bottom line There's a dearth of smartphones in the sub £400 bracket, and the Honor 9 fills the space nicely. It's more powerful than the modular Moto Z2 and the Samsung Galaxy A5, and looks like a handset that costs twice the price.See relatedHuawei P10 review: Anoth...
100%
whathifi.com
Updated:
2022-10-17 18:56:23
It has premium looks, clever dual cameras and underlying hardware that can rub shoulders with the best 2017's smartphones have to offer so far.But the Honor 9 is more than a list of specs. It's a statement of intent, designed to show there's not just one...
Good Eye-catching design, Responsive performance, Expandable storage, Multi-functional dual cameras, Excellent feature set...
Bad 1080p screen looks overly sharp, Music lacks finesse, No waterproofing, Shiny finish is all too easy to scratch, EMUI Android customisations are a little cumbersome...
Bottom line For the past few years, Honor has played second fiddle to OnePlus and its succession of great-value phones. This year, the OnePlus 5 is no longer a budget bargain, which makes this the best phone around for less than £400.By using Huawei's P10 as a starti...
80%
itpro.co.uk
Updated:
2022-10-17 18:56:23
Sign up for our daily newsletter Image 1 of 17 In the last couple of years, Chinese manufacturer OnePlus has come out of nowhere to become one of the most critically-acclaimed smartphone manufacturers around. The company's phones have amassed legions of...
Good Excellent value for money, Blazing performance, Long battery life...
Bad Slightly slippery chassis, HDR effect on the camera isn't fantastic...
Bottom line The OnePlus 5 has continued the company's streak of excellent devices at knock-down prices. If you want power and performance on par with Samsung's latest flagship without the eye-watering cost, the OnePlus 5 is the phone for you...
100%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
READ NEXT: The best budget smartphones of 2017 – our favourite pickMake no mistake about it, the 5.15in Honor 9 is the best-looking smartphone you can buy for less than £400, improving on the Honor 8 last year. But where the Honor 8 suffered with slow per...
Good Attractive price, Speedy performance, Gorgeous design...
Bad Battery isn't as good as OnePlus 5, Camera not as good as OnePlus 5...
Bottom line The Honor 9 goes head to head with the OnePlus 5 but can it go one better...
80%
T3.com
Updated:
2022-10-17 18:56:23
Unveiled last month in Berlin, the Honor 9 is the successor to the Honor 8. Obviously.Like that device, which helped establish Honor as a serious disruptor amongst Android manufacturers, the 9 is a highly competent smartphone, with the most up-to-date ve...
Good Brilliant price, Premium in every way, Solid software...
Bad UI still not 100-percent, Low light camera performance...
Bottom line At that price, the Honor really is an absolute steal. It's a great smartphone with high-end specs and a premium design.There are a lot of neat touches, too, we especially like the single navigation key, and the dual camera is capable of taking some striki...
90%
unbox.ph
Updated:
2022-10-17 18:56:23
The first time we heard of the Honor V9, or the Honor 8 Pro as it's known in some markets, was way back in February; just before we got our hands on the Huawei P10 and P10 Plus at Mobile World Congress. Armed with the same processor as the flagship device...
Bottom line Is the Honor V9 worth its asking price of Php 24,900? We think it is. You've got the latest available processor Huawei has to offer, a gorgeous display, dual rear cameras that perform well, and enough battery life to last the day. It's definitely worth co...
0%
trustedreviews.com
Updated:
2022-10-17 18:56:23
The Honor 9 is one of the most affordable phones that looks, feels and acts like a top-end mobile. It even beats the OnePlus 5 's price. At £379, the Honor 9 is £70 cheaper than the OnePlus 5, and just over half the price of the Samsung Galaxy S8. Give...
Good Very good value, Striking high-quality design, Lots of storage and features...
Bad Camera just OK in low light, Unremarkable battery life...
Bottom line Honor 9 – Camera The Honor 9 has dua cameras on the back linked together as a team, and as usual there's a single selfie camera on the front. Phone fans may be familiar with this setup already. Dual camera phones popped up originally four years ago before...
90%
pocket-lint.com
Updated:
2022-10-17 18:56:23
There was a time when buying an affordable phone would mean considerable compromise. Increasingly, however, the boundaries between mid-range and true flagship devices is being blurred, to such an extent that sometimes the more affordable phone can actuall...
Good A striking design makes it standout from the crowd for the right reasons, great performance given the price point makes it the mid-range phone to buy...
Bad Graphics aren't always 100 per cent smooth, some repeat alerts can get annoying, finish can scratch too easily...
Bottom line The Honor 9 is a siren in the mid-range phone market. Its eye-catching design is paired with highly capable performance for a price point that, in the context of 2017, undercuts the OnePlus 5 by a sizeable enough margin to leave the Honor in a field of it...
90%
mobilephones.com
Updated:
2022-10-17 18:56:23
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Huawei Honor 9 review finds a smartphone that is pretty high-end, yet makes a better choice for those who don't want to completely blow the budget and buy the Huawei P10, with its Leica brand...
93%
yugatech.com
Updated:
2022-10-17 18:56:23
Back in February, Huawei's Honor brand launched a new smartphone for the Chinese market that packs a 5.7-inch QHD display, Kirin 960 CPU, up to 6GB RAM, dual 12MP rear cameras, and 4,000mAh battery – the Honor V9. It's not officially available locally but...
Good Highres display, Nice design, Premium build, Good performance and camera, Long battery life...
Bad Not officially offered in the country, Bloatware...
Bottom line All in all, the Honor V9 is a strong offering from the Huawei sub-brand. It packs a high-resolution display, powerful processor, large RAM, a pair of good cameras, Android Nougat, and a large battery. The only downside is that it's not officially offered...
0%
v3.co.uk
Updated:
2022-10-17 18:56:23
Who needs to splash out £800 on a Samsung Galaxy S8 or the latest Apple iPhone when there's similar devices, such as the Honor 9 and the freshly launched OnePlus 5, offering high-end features for close to half the price?There's more and more of these so-c...
Bottom line Of course, we'll reserve full judgement on which is the better smartphone until we've pitted them head-to-head in real life. However, in first impressions, the more-expensive OnePlus 5 edges it with its premium aluminium design, larger display and impress...
0%
techradar.com
Updated:
2022-10-17 18:56:23
It looks like it might be time to start taking notice of Honor.It's one of two mid-tier players in the smartphone market right now offering great specs for a low cost (the other being OnePlus), and the Honor 9 is another key handset in the mini-battle bet...
Good Lower cost than other flagships, Great design...
Bad Full HD screen, Portrait mode needs work...
Bottom line The Honor 9 seems like an accomplished device based on our early look – we're looking to forward to putting it through its paces to see if it can outperform its attractive price tag...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
Well hello there, beautiful.This stunning, shiny slab of a smartphone is the Honor 9. With a glinting glass body and subtle curves, it's easy to see why it stands out from the current crop of all-purpose metal and polycarbonate handsets.What's not so easy...
Bottom line It might have a heart of glass, but there's no denying the Honor 9 looks like an absolute bargain. At £380 (RM2095) SIM-free, it's at least RM400 less wedge than a OnePlus 5, but practically matches it on specs.As far as mid-range models go, it's impossib...
0%
thunderbaylive.com
Updated:
2022-10-17 18:56:23
Read more: We go hands on with the Honor 9 and find a phone every bit as enticing as its predecessor.Download the AndroidAuthority App: Subscribe to our YouTube channel: —————————————————- Stay connected to Android Authority: – – – – – Follow the Tea...
0%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
READ NEXT: Best smartphone 2017The caveat though, is the Honor 9’s timing is a bit off. Launching in a time saturated by these ‘flagship killers’ that is: mid-range smartphones with the same performance and good looks as their £600+ industry-leading flags...
Good Incredibly well-priced, Speedy performance, Fantastic camera...
Bad Already saturated mid-range market...
Bottom line Honor butts heads with the OnePlus 5, but can it stay afloat in an era dominated by mid-range “flagship killers”...
0%
3g.co.uk
Updated:
2022-10-17 18:56:23
The Honor 9 isn't the biggest name in phones, but like the Honor 8 before it it's worthy of attention, through combining a stylish, premium design with high-end specs and features and just a mid-range price of £380 SIM free.Usually corners have to be cut...
Good Great design, Strong dual-lens camera, Affordable...
Bad Not water resistant, Screen only 1080p, Battery could be bigger...
Bottom line The Honor 9 looks great and performs well. The screen isn't the best we've seen and it's not the most weather-resistant phone around, but for the money it's tough to beat...
80%
techadvisor.co.uk
Updated:
2022-10-17 18:56:23
The Honor 9 is the latest flagship from the Huawei sub-brand, and it liberally borrows from the Huawei P10 's specs while sticking to the Honor aesthetic and aiming for a much friendlier price point. The Honor 9 is angling to be one of the best mid-range...
Bottom line The Honor 9 is an undeniably impressive phone for an unmatched price right now. In performance terms, it's nipping at the heels of the year's top flagships, and only lacking flashy features like waterproofing or a bezel-less screen. It looks great, it run...
90%
stuff.tv
Updated:
2022-10-17 18:56:23
Well hello there, beautiful.This stunning, shiny slab of a smartphone is the Honor 9. With a glinting glass body and subtle curves, it's easy to see why it stands out from the current crop of all-purpose metal and polycarbonate handsets.What's not so easy...
Bottom line It might have a heart of glass, but there's no denying the Honor 9 looks like an absolute bargain. At £380 SIM-free, it's at least £70 less wedge than a OnePlus 5, but practically matches it on specs. As far as mid-range models go, it's impossible to fin...
0%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Last year’s excellent Honor 8 laid the groundwork. It was a surprising hit with consumers and reviewers alike, but the Honor 9 takes things a stage further, offering design standards previously unheard of in the sub-£400 smartphone sector. With most other...
Good Attractive price, Speedy performance, Gorgeous design...
Bad Battery isn't as good as OnePlus 5, Camera not as good as OnePlus 5...
Bottom line The Honor 9 goes head to head with the OnePlus 5 but can it go one better...
80%
gadgetspeak.com
Updated:
2022-10-17 18:56:23
With an appearance that seems to whisper “pick me up please”, the Honor 9 is available in a choice of colours. The discerning user can select from Sapphire Blue, Midnight Black or the Glacier Grey colour of the model that I have been reviewing. Incidental...
88%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
Everyone loves a bargain, and the Honor 9 smartphone is exactly that. It does everything phones costing $150 more can do, while looking as good, if not better than most. The Honor 9 is Honor outdoing OnePlus, a company that's a master in offering an affo...
Good Beautiful design, Superb camera, Fast processor, Compact body...
Bad No U.S. 4G LTE bands, No water resistance, Slippery...
Bottom line Yes, but only if you're in the U.K. or Europe. Also, buy the blue version seen here, or the limited edition robin egg blue model, if you can find one. We don't recommend importing one to the U.S, due to it only supporting 3G data speeds. The Honor 9 is a...
70%
techradar.com
Updated:
2022-10-17 18:56:23
It may be the brand's latest handset, but the Honor 9 is a familiar phone in many ways. It's much the same as what both Honor and Huawei have been making for the last few years, and the updates here are minimal – but that doesn't mean it's not a great pho...
Good Attractive design, Affordable price, Great performance...
Bad One speaker driver, No optical image stabilization, Heavy bezel...
Bottom line The Honor 9 is not an innovative handset, and it won't offer you much you haven't seen on a smartphone before.However, Honor has managed to create an all-around great handset that offers everything you'd like in a phone in an attractive, easy-to-use and t...
90%
technave.com
Updated:
2022-10-17 18:56:23
We are already halfway through 2017 and there were quite a few interesting smartphones we have seen these past few months. Quite few of them offered some rather shiny backsides so here we go with the Top 5 Shiniest smartphones yet (in no particular order)...
0%
hardwarezone.com.my
Updated:
2022-10-17 18:56:23
1 / 9 The honor 9 is, by technicality, supposed to be the original follow-up to the honor 8...
0%
liveatpc.com
Updated:
2022-10-17 18:56:23
Even when the honor 8 was launched, its use of the ‘aurora glass' certainly caught the eyes of many. Aesthetically, the honor 9 receives a curvier back panel, while maintaining its signature glass and metal body combination. On hand, the device looks like...
Bottom line It's a pity that you can't get this flagship officially in Malaysia.honor 9-90Value10/10Performance9/10Feature9/10Design9/10Usability9/10SpecsDisplay: 5.15-inch LTPS IPS LCD capacitive touchscreen (1080 x 1920 pixels)Processor: HiSilicon Kirin 960CPU: Oc...
90%
techadvisor.co.uk
Updated:
2022-10-17 18:56:23
We're defining a mid-range range phone as one that costs between £200 (the higher limit of our budget phones chart ) and £400. This price criteria means that our list includes new phones that fit the price bracket, but also flagships from the past year o...
0%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
You see, the Honor 9 has now dipped below £300 – the cheapest it's ever been. That's an unmissable price, for a handset that is – unrefutably – one of the best flagship-beaters you can buy in 2018.Now, there's no way of knowing whether this is a permanent...
Good Attractive price, Speedy performance, Gorgeous design...
Bad Battery isn't as good as OnePlus 5, Camera not as good as OnePlus 5...
Bottom line The Honor 9 goes head to head with the OnePlus 5 but can it go one better? This new, super-low price definitely helps...
80%
trustedreviews.com
Updated:
2022-10-17 18:56:23
The Honor 9 is one of the most affordable phones that looks, feels and acts like a top-end mobile. It even beats the OnePlus 5 ‘s price. At £379, the Honor 9 is £70 cheaper than the OnePlus 5, and just over half the price of the Samsung Galaxy S9. and Go...
Good Very good value, Striking high-quality design, Lots of storage and features...
Bad Camera just OK in low light, Unremarkable battery life...
Bottom line Honor 9 – Camera The Honor 9 has dua cameras on the back linked together as a team, and as usual there's a single selfie camera on the front. Phone fans may be familiar with this setup already. Dual camera phones popped up originally four years ago before...
45%
gadgetspeak.com
Updated:
2022-10-17 18:56:23
Launched approximately six months after the well-received Huawei Honor 9, the Lite version of the product shares some of the Honor 9 feature set. However there are some differences including those of chipset used, size increase and weight reduction plus a...
80%
gsmarena.com
Updated:
2022-10-17 18:56:23
It's Honor's turn now - the time to wave Leica's license fees goodbye and welcome the annual Huawei P flagship on a bargain price. The Honor 9 is shinier, arguably more powerful, and above all - way more affordable. And Honor 9 is not just a P10 for the m...
Bottom line The Honor 9 is a well-executed project, which in spite of the lack of a massive PR campaign, has everything needed to succeed and prevail on the market. We can't really figure out Huawei's strategy for the Honor brand yet again, but we don't mind having s...
0%
stuffmideast.com
Updated:
2022-10-17 18:56:23
PRICE: US$435Most of us have friends who, let's be honest, can be gits. Pull an Honor phone out of your pocket and they'll act like you've just served up an off-brand spaghetti hoops on toast for their birthday meal.The Honor 9 is a phone that proves it's...
Bottom line The Honor 9 is a phone with some serious high-end chops that sells for a mid-range price. It costs the same amount as a mid-range Android phone but has a much more powerful processor, a more versatile camera, more storage and a more eye-catching design. I...
100%
gsmarena.com
Updated:
2022-10-17 18:56:23
'Tis the season! Or rather, 'Twas the season, because the end of 2017 flew by us while we were putting the final touches on this buyer's guide. So, we are clearly a bit tardy for a holiday shopping guide but that was more or less intentional on our part...
0%