Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Office Optical 2400 DPI White
- - Right-hand RF Wireless 8 m
- - Scroll type: Wheel Control panel: 6 Works on any surface
- - 2 AA
Long product name Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI
:
"Milano" Compact Wireless Mouse, white
The short editorial description of Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI
"Milano" Compact Wireless Mouse, white
More>>>
Short summary description Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI:
This short summary of the Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Milano, Right-hand, Optical, RF Wireless, 2400 DPI, White
Long summary description Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI:
This is an auto-generated long summary of Hama Milano mouse Office Right-hand RF Wireless Optical 2400 DPI based on the first three specs of the first five spec groups.
Hama Milano. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Control panel: 6, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: White