location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama Lasse photo album Blue 50 sheets 10 x 15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lasse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00002234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007249022349
Category:
Books with a hard cover used to display photos.
Photo Albums Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hama Lasse photo album Blue 50 sheets 10 x 15
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 x 15
  • - 50 sheets
  • - Blue
Long product name Hama Lasse photo album Blue 50 sheets 10 x 15 :
The short editorial description of Hama Lasse photo album Blue 50 sheets 10 x 15

"Lasse" Bookbound Album, 29x32 cm, 50 white pages, blue
More>>>
Hama Lasse photo album Blue 50 sheets 10 x 15:
The official marketing text of Hama Lasse photo album Blue 50 sheets 10 x 15 as supplied by the manufacturer

- Album for creative storage of baby photos
- Baby's favourite cuddly bunnies in a delicate blue colour
- White photo mounting paper that provides plenty of space for customising photos and other souvenirs
- Illustrated double page for individually entering personal data
- White glassine interleaves protect your most cherished memories and prevent photos on adjacent pages sticking together

Note for Consumers:
Do not forget adhesives for mounting the photos, e.g. photo corners, photo tapes and photo glue.

Short summary description Hama Lasse photo album Blue 50 sheets 10 x 15:
This short summary of the Hama Lasse photo album Blue 50 sheets 10 x 15 data-sheet is auto-generated and uses the product title and the first six key specs.

Hama Lasse, Blue, 50 sheets, 10 x 15, 250 sheets, 290 mm, 320 mm

Long summary description Hama Lasse photo album Blue 50 sheets 10 x 15:
This is an auto-generated long summary of Hama Lasse photo album Blue 50 sheets 10 x 15 based on the first three specs of the first five spec groups.

Hama Lasse. Product colour: Blue, Maximum capacity: 50 sheets, Media size (1 slide): 10 x 15. Width: 290 mm, Height: 320 mm

Features
Product colour *
Blue
Maximum capacity *
50 sheets
Media size (1 slide) *
10 x 15
Features
Media sheets per package
250 sheets
Weight & dimensions
Width *
290 mm
Height *
320 mm