GP Batteries logo

GP Batteries ReCyko PB420 Rechargeable battery AA Nickel-Metal Hydride (NiMH)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12250
Info modified on:
06 Oct 2022, 11:04:55
Short summary description GP Batteries ReCyko PB420 Rechargeable battery AA Nickel-Metal Hydride (NiMH):

GP Batteries ReCyko PB420, Rechargeable battery, AA, Nickel-Metal Hydride (NiMH), 1.2 V, 4 pc(s), 2000 mAh

Long summary description GP Batteries ReCyko PB420 Rechargeable battery AA Nickel-Metal Hydride (NiMH):

GP Batteries ReCyko PB420. Battery type: Rechargeable battery, Battery size(s): AA, Battery technology: Nickel-Metal Hydride (NiMH). Package width: 98 mm, Package depth: 84 mm, Package height: 160 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.