GIGABYTE logo

GIGABYTE GA-EG41MFT-US2H motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85192
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-EG41MFT-US2H motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-EG41MFT-US2H, Intel, LGA 775 (Socket T), 4 GB, 1.5 V, 10/100/1000 Mbit, micro ATX

Long summary description GIGABYTE GA-EG41MFT-US2H motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-EG41MFT-US2H. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB, Memory voltage: 1.5 V. Network interface: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS type: AWARD, BIOS memory size: 16 Mbit

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.