location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Accent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG840073 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 15:18:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2023
Product end of life date
Bullet Points Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Border 11.9 cm (4.7") Apple
  • - Polycarbonate, Thermoplastic elastomer (TPE)
  • - Black, Grey
Long product name Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey :
The short editorial description of Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey

Classic Accent Case for iPhone 7/6/6s - Black/Grey
More>>>
Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey:
The official marketing text of Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey as supplied by the manufacturer

The Gecko Classic accent case is a contoured, polycarbonate ultra-clear hard case with TPE rubberised sides. Provides the ultimate in protection whilst enabling you to show off the beauty of your iPhone.

- Clear hard back
- Durable protection
- Slimline design

Short summary description Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey:
This short summary of the Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers Classic Accent, Border, Apple, iPhone 7/6/6s, 11.9 cm (4.7"), Black, Grey

Long summary description Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey:
This is an auto-generated long summary of Gecko Covers Classic Accent mobile phone case 11.9 cm (4.7") Border Black, Grey based on the first three specs of the first five spec groups.

Gecko Covers Classic Accent. Case type: Border, Brand compatibility: Apple, Compatibility: iPhone 7/6/6s, Maximum screen size: 11.9 cm (4.7"), Product colour: Black, Grey

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 7/6/6s
Case type *
Border
Features
Material *
Polycarbonate, Thermoplastic elastomer (TPE)
Product colour *
Black, Grey
Brand compatibility *
Apple