location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gecko Covers Check ‘Gecko Covers’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GG750003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GG750003 show
Show alternative article codes used in the online market place
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Gecko Covers’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gecko Covers: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 15:18:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2023
Product end of life date
Bullet Points Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector 11.9 cm (4.7") Apple
  • - Black, Transparent Tempered glass 9H
  • - Scratch resistant
  • - 1 pc(s)
Long product name Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) :
The short editorial description of Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s)

Full Cover Tempered Glass Screen Protector for iPhone 6/6s - Black
More>>>
Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
The official marketing text of Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) as supplied by the manufacturer

Ultra-protective, scratch resistant, full cover, high density tempered glass screen protector for iPhone 6/6s. Will shatter but not fragment when protecting your iPhone screen, so is 100% safe to use.

Short summary description Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This short summary of the Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Gecko Covers GG750003, Apple, iPhone 6/6s, Scratch resistant, Black, Transparent, 1 pc(s)

Long summary description Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of Gecko Covers GG750003 mobile phone screen/back protector Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

Gecko Covers GG750003. Brand compatibility: Apple, Compatibility: iPhone 6/6s, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Black, Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
iPhone 6/6s
Maximum screen size
11.9 cm (4.7")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Product colour
Black, Transparent
Material
Tempered glass
Fingerprint resistant
Yes
Packaging content
Quantity per pack *
1 pc(s)
Other features
Quick start guide
Yes