GBC logo

GBC 3740430 laminator pouch 100 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26144
Info modified on:
14 Mar 2024, 18:27:20
Long product name GBC 3740430 laminator pouch 100 pc(s):

54 x 86 mm, 2 x 250 µm, 100 pcs

Short summary description GBC 3740430 laminator pouch 100 pc(s):

GBC 3740430, White, Polyethylene, Glossy, 0.5 mm, China, 54 mm

Long summary description GBC 3740430 laminator pouch 100 pc(s):

GBC 3740430. Product colour: White, Material: Polyethylene, Surface finish: Glossy. Width: 54 mm, Height: 86 mm, Package width: 59 mm. Quantity per pack: 100 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.