location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ČR Lifetime
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00991-40L show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2018 15:54:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black:
This short summary of the Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin 50 ČR Lifetime, Internal, Czech Republic, 12.7 cm (5"), 480 x 272 pixels, TFT, MicroSD (TransFlash)

Long summary description Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black:
This is an auto-generated long summary of Garmin 50 ČR Lifetime navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 176 g Black based on the first three specs of the first five spec groups.

Garmin 50 ČR Lifetime. Antenna: Internal. Map coverage: Czech Republic. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Display: TFT. Compatible memory cards: MicroSD (TransFlash). Form factor: Handheld/Fixed, Product colour: Black