location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garden Grill Check ‘Garden Grill’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optima 3.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5002605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712024092627
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garden Grill: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:28:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grill Cart Rectangular Natural gas
  • - 3 zone(s)
  • - Housing material: Stainless steel, Steel
  • - 2 wheel(s)
  • - Black, Stainless steel
More>>>
Short summary description Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel:
This short summary of the Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Garden Grill Optima 3.1, Grill, Natural gas, 3 zone(s), Cart, Black, Stainless steel, Rectangular

Long summary description Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel:
This is an auto-generated long summary of Garden Grill Optima 3.1 Cart Natural gas Black, Stainless steel based on the first three specs of the first five spec groups.

Garden Grill Optima 3.1. Type: Grill, Heat source: Natural gas, Number of cooking zones: 3 zone(s). Form factor: Cart, Product colour: Black, Stainless steel, Cooking surface shape: Rectangular. Number of wheels: 2 wheel(s), Lid material: Stainless steel. Width: 112 mm, Depth: 51 mm, Height: 106 mm