location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gamber-Johnson 7160-0250-03 laptop stand Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gamber-Johnson Check ‘Gamber-Johnson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7160-0250-03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7160-0250-03 show
Show alternative article codes used in the online market place
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Gamber-Johnson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gamber-Johnson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 15:02:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gamber-Johnson 7160-0250-03 laptop stand Black, Silver :
The short editorial description of Gamber-Johnson 7160-0250-03 laptop stand Black, Silver

Universal Computer Cradle, 1.62" H x 11.75" to 18.25" W x 9.50" D, 6.50 lbs
More>>>
Short summary description Gamber-Johnson 7160-0250-03 laptop stand Black, Silver:
This short summary of the Gamber-Johnson 7160-0250-03 laptop stand Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gamber-Johnson 7160-0250-03, Black, Silver, Metal, 269 - 419 mm

Long summary description Gamber-Johnson 7160-0250-03 laptop stand Black, Silver:
This is an auto-generated long summary of Gamber-Johnson 7160-0250-03 laptop stand Black, Silver based on the first three specs of the first five spec groups.

Gamber-Johnson 7160-0250-03. Product colour: Black, Silver, Material: Metal. Width adjustment range: 269 - 419 mm