GAH-Alberts 636661, Metal fencing, Gate, Border fencing, Steel, Steel, Hot-dip galvanized coating
GAH-Alberts 636661. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 4000 mm, Height: 1000 mm, Mesh size (WxH): 50 x 200 mm