location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8435/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8435/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103852360
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 11:02:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine 1.25 L
  • - Ground coffee
  • - 2 cups 15 bar
  • - 1025 W
  • - Black, Silver
More>>>
Short summary description Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L:
This short summary of the Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8435/11, Espresso machine, 1.25 L, Ground coffee, 1025 W, Black, Silver

Long summary description Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L:
This is an auto-generated long summary of Gaggia RI8435/11 coffee maker Manual Espresso machine 1.25 L based on the first three specs of the first five spec groups.

Gaggia RI8435/11. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1.25 L, Coffee input type: Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Power: 1025 W. Product colour: Black, Silver

Performance
Coffee maker type *
Manual
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Number of spouts
2
Hot water system *
Yes
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.25 L
Coffee input type *
Ground coffee
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Latte making
Yes
Ergonomics
Housing material
Stainless steel
Control type *
Rotary
Built-in display *
No
Water level indicator
Yes
Removable water tank
Yes
Ergonomics
Product colour *
Black, Silver
Removable drip tray
Yes
Cord length
0.8 m
Indication light
Yes
Power
Power *
1025 W
AC input voltage
230 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
200 mm
Depth
265 mm
Height
297 mm
Weight
3.9 kg
Technical details
Pannarello material
Stainless steel
Cups at the same time
2
Other features
Boiler material
Aluminum
Drip tray material
Stainless steel
Filter holder material
Stainless steel
Pump pressure
15 bar
Water tank material
Plastic
Types of drink
Espresso
Cable length
0.8 m