location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Viva Style Manual Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viva Style
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8433/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103852353
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 11:02:27
The date of the most recent change of this product data-sheet in Icecat.
Gaggia RI8433/11 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Gaggia RI8433/11 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggia Viva Style Manual Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine 1 L
  • - Coffee pod, Ground coffee
  • - 2 cups 15 bar
  • - 1025 W
  • - Black, Silver
More>>>
Short summary description Gaggia Viva Style Manual Espresso machine 1 L:
This short summary of the Gaggia Viva Style Manual Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Viva Style, Espresso machine, 1 L, Coffee pod, Ground coffee, 1025 W, Black, Silver

Long summary description Gaggia Viva Style Manual Espresso machine 1 L:
This is an auto-generated long summary of Gaggia Viva Style Manual Espresso machine 1 L based on the first three specs of the first five spec groups.

Gaggia Viva Style. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Power: 1025 W. Product colour: Black, Silver

Performance
Coffee maker type *
Manual
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Number of spouts
2
Hot water system *
Yes
Steam pipe
Yes
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Anti-scale system
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Caffe Crema making
Yes
Ergonomics
Housing material
Stainless steel
Control type *
Rotary
Built-in display *
No
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black, Silver
Removable drip tray
Yes
Adjustable drip tray
Yes
Non-slip feet
Yes
Indication light
Yes
Detachable filter holder
Yes
Power
Power *
1025 W
AC input voltage
230 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
200 mm
Depth
265 mm
Height
297 mm
Weight
3.8 kg
Packaging data
Package type
Box
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:42:31
Uk has collected 1 expert review for Gaggia Viva Style Manual Espresso machine 1 L and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-01 21:42:31
We earn a commission for products purchased through some links in this article.The Gaggia Viva Style is a small but stately looking coffee machine. It has only two settings – express coffee or steam – meaning this model is easy to use. This can take bot...
Good Quick to heat up, Easy to use, Espresso had good temperature and crema, Good at frothing non-dairy milk, Can take ground coffee and ESE pods, Fills two cups evenly...
Bad Slightly acidic coffee, Difficult to manoeuvre milk jug under the steaming wand, When removing the filter holder, the whole coffee machine moves...
Bottom line We loved the simplicity of this machine. Turn the dial left for coffee and right for steam. This model is quick to heat up, taking just over a minute from cold. The Viva Style pours a technically perfect espresso. Shot after shot we enjoyed coffee that wa...
71%