Fujitsu logo

Fujitsu PRIMERGY RX200 S5 server 146 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 770 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110954
Info modified on:
19 Jul 2024, 20:09:05
Warranty:
3 years on Site NBD.
Long product name Fujitsu PRIMERGY RX200 S5 server 146 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 770 W:

Intel Xeon Dual-Core E5504 (2.0GHz, 4MB, 4.8 GT/s), 2GB DDR3 SDRAM, 2 x 73GB 10K hot plug 2.5", RAID 5/6 SAS 256 MB, DVD-RW supermulti slimline

Fujitsu PRIMERGY RX200 S5 server 146 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 770 W:

Get more for less with regard to energy efficiency in data centers: more performance, enhanced extendibility and reliability combined with a
comprehensively improved ratio of performance to power – offered now by the new RX200 requiring only 1 U rack space.

RX200 solves these burning issues: energy consumption and ventilation in data centers. Its innovative PRIMERGY Cool-safe™ system design provides the right answers. Hot-pluggable, redundant power supply units with increased 89% efficiency ensure efficient energy utilization. Load dependant, the sensor-controlled, hot-pluggable and redundant fans serve to maintain an optimal temperature in the server at all times; all supported by an innovative, extremely air-permeable honeycomb design and barrier-free, internal air-flow channels. Result: a sustainable high server performance, long life components and fewer data center cooling requirements. The integrated ServerView Power Management enables the monitoring and active planning of maximum consumption loads, thus ensuring cost efficiency. Cool-safe™ provides the security for maximum utilization of the new Intel® Xeon® Dual-Core, Quad-Core and Turbo-Quad-Core processor generation’s full performance and the server’s high capacity memory and hard disk configurations.

Short summary description Fujitsu PRIMERGY RX200 S5 server 146 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 770 W:

Fujitsu PRIMERGY RX200 S5, 2 GHz, E5504, 2 GB, DDR3-SDRAM, 146 GB, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S5 server 146 GB Rack (1U) Intel® Xeon® 5000 Sequence E5504 2 GHz 2 GB DDR3-SDRAM 770 W:

Fujitsu PRIMERGY RX200 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor: E5504. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 146 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Power supply: 770 W, Redundant power supply (RPS) support. Form factor: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.