Fujitsu logo

Fujitsu PRIMERGY Econel 100 S2 server 500 GB Tower Intel® Pentium® E2180 2 GHz 1 GB DDR2-SDRAM 260 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45745
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 100 S2 server 500 GB Tower Intel® Pentium® E2180 2 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2, 2 GHz, E2180, 1 GB, DDR2-SDRAM, 500 GB, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server 500 GB Tower Intel® Pentium® E2180 2 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium®, Processor frequency: 2 GHz, Processor: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Total storage capacity: 500 GB, Hard drive interface: Serial ATA II, Optical drive: DVD-ROM. Power supply: 260 W. Form factor: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.