location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB PC3-12800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2133-L400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026797696
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz :
The short editorial description of Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz

4GB DDR3 1600MHz PC3-12800 memory upgrade
More>>>
Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:
The official marketing text of Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz as supplied by the manufacturer

Upgrading your memory is a cost-effective way to improve system performance when insufficient memory and hard drive paging is slowing your applications down.

- Faster start-up times with fewer delays during routine operations.
- More programs running simultaneously.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality.

Short summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:
This short summary of the Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 4GB PC3-12800, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:
This is an auto-generated long summary of Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz based on the first three specs of the first five spec groups.

Fujitsu 4GB PC3-12800. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
Features
ECC *
No
Compatible products
LIFEBOOK A555 LIFEBOOK A555
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
67.6 mm
Height
30 mm
Brand Image Product code Product Stock Price from
Fujitsu 4GB PC3-10600 memory module 1 x 4 GB DDR3 1333 MHz ECC Fujitsu 4GB PC3-10600 memory module 1 x 4 GB DDR3 1333 MHz ECC
(show image)
S26361-F3604-L510 4GB PC3-10600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)