location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro-USB B Charging Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-F6007-L900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554458218
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.800 m
  • - USB A Male
  • - Micro-USB B Male
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Long product name Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black :
The short editorial description of Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black

Micro-USB B Charging Cable, 1x USB A M - 1x micro USB B, 0.8m, 31g
More>>>
Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black:
The official marketing text of Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black as supplied by the manufacturer

The Fujitsu Micro-USB B Charging Cable allows you to conveniently connect and charge Micro-USB B compatible devices like Mobile phones and MP3-Players. You can plug it into any PC, notebook or USB compatible AC Adapter to top off your charge. The standardized USB 2.0 pin assignment allows for device and system independent data transmission and charging across a wide range of usage scenarios.

Short summary description Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black:
This short summary of the Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Micro-USB B Charging Cable, 0.800 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black:
This is an auto-generated long summary of Fujitsu Micro-USB B Charging Cable USB cable USB 2.0 0.800 m USB A Black based on the first three specs of the first five spec groups.

Fujitsu Micro-USB B Charging Cable. Cable length: 0.800 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Weight & dimensions
Cable length *
0.800 m
Weight
31 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
DC-in jack
No
Number of products included
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)