location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Controller 4x1Gbit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3462-L1 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express
  • - 1024 Mbit/s
Long product name Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s :
The short editorial description of Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s

Ethernet Controller 4x1Gbit
More>>>
Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s:
The official marketing text of Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s as supplied by the manufacturer

The Intel PRO/1000 PT Quad Port LP Server Adapter improves performance in multi-processor systems by balancing network loads across multiple central processing units (CPUs). Additionally, the Intel PRO/1000 PT Quad Port LP Server Adapter supports Intel I/O Acceleration Technology (Intel I/OAT) for faster I/O processing on the new Quad-Core and Dual-Core Intel Xeon processor-based servers.

Short summary description Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s:
This short summary of the Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Ethernet Controller 4x1Gbit, Internal, Wired, PCI Express, 1024 Mbit/s

Long summary description Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s:
This is an auto-generated long summary of Fujitsu Ethernet Controller 4x1Gbit Internal 1024 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu Ethernet Controller 4x1Gbit. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1024 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
1024 Mbit/s
Ethernet LAN connection
Yes
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Internal *
Yes
Form factor
Plug-in
Plug and Play
Yes
System requirements
Compatible operating systems
SCO OpenServer 5, Novell NetWare, Microsoft Windows 2000, SunSoft Solaris x86 8, Caldera OpenUnix 8, Linux 2.4, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Datacenter Edition, Microsoft Windows Server 2003, FreeBSD 4.x
Internet connection required
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
19 mm
Depth
168 mm
Height
60 mm
Other features
Management protocols
SNMP, DMI 2.0
Data rate
10/100/1000 Mbps
Ports quantity
4
Other network protocols supported
TCP/IP, UDP/IP