location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-664115-005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation
  • - Intel® Pentium® 4 3.2 GHz
  • - 1 GB DDR-SDRAM
Long product name Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation :
The short editorial description of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation

CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 XGL 128MB1.44 MB FDD DVD+R/+RW 160GB ATA-100 HDD Audio en Lan on board KBPC SX XPP US
More>>>
Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation:
The official marketing text of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation as supplied by the manufacturer

CELSIUS workstations are equipped with the very latest technology and system components
to deliver high-end performance. They are the ideal hardware choice for business segments
like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content
creation, and finance. CELSIUS are certified for a huge variety of software applications,
guaranteeing you optimum performance whatever your preferred software solution.
If you need more power and more expandability than a desktop PC can offer, choose the
entry-level workstation CELSIUS K320.

Performance
Latest processor technology,
Intel® Pentium® 4 processor up to 3.20
GHz, Hyper-Threading technology for
virtual multiprocessing
800 MHz Front Side Bus
Max. 4.0 GB DDR SDRAM for memorydemanding
applications
AGP 8x to accommodate a wide range of
latest technology graphics subsystems
Optional SCSI controller with 10k rpm hard
disk drives for high speed storage access

Reliability
Developed and manufactured in Germany
guaranteeing high quality, reliability and
stability
Features to enhance reliability, like ECC
memory for your mission critical
applications
Your choice of supply for on-time and
tailored delivery: value4you, made4you
Warranty, service, and spare part supply to
suit your individual needs

Security
Secure access and protection for your
business critical data
Integrated SmartCard reader optional
SecureIT: software suite for easy
integration into your IT environment

Manageability
Easy and remote administration with
DeskView client management
Microsoft Windows XP Professional
optionally preinstalled
Certification for Linux (RedHat, SuSE)
on request

Ergonomics
Convenient front access to USB, audio
and SmartCard reader
Optimized cooling to ensure lowest
possible noise emission
Specially tuned graphics drivers for
best image quality and performance
Status display for your information
Reduced downtime with service-friendly
cabinet and easy component access
(EasyChange and FlexyBay)
Blue Angel Award for low energy
consumption and recyclability

Environment
Design guidelines for eco-friendly products
in respect to material and recycling
Environmentally friendly product and
ISO14001 certified manufacturing:
no dangerous waste during production,
lead-free printed circuit board (PCB) and
soldering process, significant reduction of
lead and halogens to a minimum

Short summary description Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation:
This short summary of the Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980, 3.2 GHz, Intel® Pentium® 4, 1 GB, DDR-SDRAM

Long summary description Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980 Intel® Pentium® 4 DDR-SDRAM Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS K320 P4-3.2 HT GHz 512 KB SLC 1GB DDR SDRAM NVIDIA Quadro 980. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Product type: Workstation. Weight: 12 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Storage
Hard drive capacity
160 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
10x
DVD write speed
4x
Performance
Chipset
Intel® 875P
Product type *
Workstation
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
135 mm
Depth *
387 mm
Height *
445 mm
Weight *
12 kg
Other features
Diskette drive memory
1.44 MB
CD read speed
40x
CD write speed
16x
CD rewrite speed
12x
DVD rewrite speed
4x
Graphics card
Quadro4 980 XGL
Recommended operating temperature range
15 - 35 °C