Fenix ARE-A4 battery charger Household battery AC, DC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9413
Info modified on:
22 Mar 2023, 09:01:51
Short summary description Fenix ARE-A4 battery charger Household battery AC, DC:

Fenix ARE-A4, Lithium-Ion (Li-Ion), Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), Over voltage, Overcharge, Reverse polarity, AA, AAA, C

Long summary description Fenix ARE-A4 battery charger Household battery AC, DC:

Fenix ARE-A4. Suitable for: Household battery, Power source type: AC, DC, Compatible battery technologies: Lithium-Ion (Li-Ion), Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH). Product colour: Black, Display technology: LED. Input operating current: 1 A. Width: 104 mm, Height: 150 mm, Weight: 265 g. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.