Fellowes logo

Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112012
Info modified on:
25 Jun 2024, 13:39:00
Bullet Points Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite:
  • - MINIMISE DISCOMFORT - Help minimise discomfort in your workspace by placing your monitor at a more ergonomically correct viewing position to suit you with the Fellowes Premium monitor riser
  • - MULTIPLE HEIGHT ADJUSTMENTS - The Premium monitor stand offers five different stacking height adjustments to maximise viewing comfort (Height Adjustments: 6.5/8.5/11.5/13.5/16.5cm)
  • - MAXIMUM WEIGHT - This monitor riser can support monitors up to 36kg in weight, with a max screen size of 21"/53.34cm
  • - ADDITIONAL STORAGE - The durable plastic base doubles as paper storage shelf, allowing you to keep your workspace clutter free
  • - FIRA ACCREDITED - This monitor stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The Premium monitor stand comes with a 5-year warranty and access to top quality customer service to help with any queries you may have
Warranty:
5 Years
Long product name Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite:

Premium Monitor Riser Graphite

Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite:

A few easy adjustments to your workstation can make a huge difference to your daily routine. Moving your head to view your screen or to read documents requires you to tilt and turn your neck and upper back. Positioning your screen incorrectly can put serious strain on your eyes, neck and shoulders which is why this Fellowes computer stand is a necessity for your workspace as it allows you to place your monitor at a more ergonomically-correct viewing position to suit you. This adjustable monitor stand can support up to a 21 Inch CRT or TFT/LCD monitor or a maximum weight of 36 kg, and features non skid foot rings, ensuring stability on any surface. Accommodate the ideal viewing angle that ideal suits your needs, the Standard computer stand features five height adjustable settings (65-165 mm) allowing you to find a comfortable screen position accustomed to you. This monitor riser is accredited by FIRA International, an independent Ergonomic Accreditor.

Short summary description Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite:

Fellowes 9169401, Freestanding, 36 kg, 53.3 cm (21"), Height adjustment, Graphite

Long summary description Fellowes 9169401 monitor mount / stand 53.3 cm (21") Desk Graphite:

Fellowes 9169401. Mounting: Freestanding, Maximum weight capacity: 36 kg, Maximum screen size: 53.3 cm (21"). Height adjustment. Product colour: Graphite

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.