location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 8012001 desk tray/organizer Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8012001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8012001
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 22:53:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 8012001 desk tray/organizer Grey :
The short editorial description of Fellowes 8012001 desk tray/organizer Grey

Earth Series Organiser Tray
More>>>
Fellowes 8012001 desk tray/organizer Grey:
The official marketing text of Fellowes 8012001 desk tray/organizer Grey as supplied by the manufacturer

- 100% recycled and recyclable.
- Comes in an easy to assemble flat pack.
- Holds 12 standard CD cases and has 8 compartments for stationary.
- Modular compatible with the Stackable Letter Tray.
- Grey.

Short summary description Fellowes 8012001 desk tray/organizer Grey:
This short summary of the Fellowes 8012001 desk tray/organizer Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 8012001, Grey, 140 x 20 x 270 mm, 380 g

Long summary description Fellowes 8012001 desk tray/organizer Grey:
This is an auto-generated long summary of Fellowes 8012001 desk tray/organizer Grey based on the first three specs of the first five spec groups.

Fellowes 8012001. Product colour: Grey. Dimensions (WxDxH): 140 x 20 x 270 mm, Weight: 380 g

Brand Image Product code Product Stock Price from
Fellowes 8011601 desk tray/organizer Grey Fellowes 8011601 desk tray/organizer Grey
(show image)
8011601 8011601
Fellowes 8011701 desk tray/organizer Grey Fellowes 8011701 desk tray/organizer Grey
(show image)
8011701 8011701
Fellowes Machine Organiser Plastic Black, Grey, White Fellowes Machine Organiser Plastic Black, Grey, White
(show image)
24004 Machine Organiser