Faro logo

Faro 750211D outdoor lighting Outdoor pedestal/post lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
434
Info modified on:
07 Nov 2024, 10:44:38
Long product name Faro 750211D outdoor lighting Outdoor pedestal/post lighting:

RUSH Dark grey pole lamp 3.1M 3000K 360º wide DALI

Short summary description Faro 750211D outdoor lighting Outdoor pedestal/post lighting:

Faro 750211D, Outdoor pedestal/post lighting, Dark Grey, Aluminium, IP65, I, 3000 K

Long summary description Faro 750211D outdoor lighting Outdoor pedestal/post lighting:

Faro 750211D. Type: Outdoor pedestal/post lighting, Product colour: Dark Grey, Housing material: Aluminium. Colour temperature (min): 3000 K. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 3100 mm, Weight: 16.7 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.