NÁUTICA-G Rust wall lamp
Faro 71129, Outdoor wall lighting, Black, Metal, I, E27, 1 bulb(s)
Faro 71129. Type: Outdoor wall lighting, Product colour: Black, Housing material: Metal. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 11 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 350 mm, Length: 345 mm, Height: 520 mm. Quantity per pack: 1 pc(s)