COCOTTE-L White ceiling lamp
Faro 64182, 1700 lm, IP20, White
Faro 64182. Product colour: White, Housing material: Acrylic, Metal, International Protection (IP) code: IP20. Bulb power: 2 W, Colour temperature (max): 2700 K, Luminous flux: 1700 lm. Input voltage: 100 - 240 V, AC input voltage: 100 - 240 V. Height: 80 mm, Weight: 4.2 kg, Length: 550 mm