VIA Black recessed 112cm 23W 3000K
Faro 410003902, IP23, Black
Faro 410003902. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Colour temperature (min): 3000 K. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 2.05 kg