COLIN-1 Grey downlight LED FOOD 24/36W meat 20° 1790/2570
Faro 34010703, 2570 lm, IP20, Grey
Faro 34010703. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Luminous flux: 2570 lm, Beam angle (max): 20°. Energy efficiency class: A. Height: 182 mm, Weight: 1.53 kg, Length: 173 mm