DISC FAN LED White ceiling fan with DC motor
Faro 33397, Household blade fan, White, Ceiling, 132 cm, IP20, I
Faro 33397. Type: Household blade fan, Product colour: White, Placement: Ceiling. AC input voltage: 220-240 V. Length: 1320 mm, Height: 460 mm, Weight: 8 kg. Bulb power: 35 W, Luminous flux: 1351 lm, Colour temperature: 3000 K