MINI-COLIN-3 Grey downlight LED HE 72W 3000K 56° 10155
Faro 33015003, 10155 lm, IP20, Grey
Faro 33015003. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 72 W, Colour temperature (min): 3000 K, Luminous flux: 10155 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2.84 kg