OPTIC Black downlight LED FOOD 24/36W fish 56° 1960/2810
Faro 32005102, 2810 lm, IP20, Black
Faro 32005102. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Luminous flux: 2810 lm, Beam angle (max): 56°. Energy efficiency class: A. Height: 120 mm, Weight: 770 g, Length: 165 mm