DEEP60 Downlight square black 15° 3000K honeycomb
Faro 3033583012H, 650 lm, IP23, Black
Faro 3033583012H. Product colour: Black, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Luminous flux: 650 lm, Beam angle (max): 15°. Height: 122 mm, Weight: 690 g, Length: 95 mm