Faro logo

Faro 10607502 spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329
Info modified on:
08 Sept 2022, 11:33:05
Long product name Faro 10607502 spotlight Rail lighting spot LED:

CYLINDER Black projector LED FOOD 36W meat 20° 2570 lm

Short summary description Faro 10607502 spotlight Rail lighting spot LED:

Faro 10607502, Rail lighting spot, LED, 4000 K, 220-240 V, Black

Long summary description Faro 10607502 spotlight Rail lighting spot LED:

Faro 10607502. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.