VIA Black recessed prismatic 84cm 25W 4000K
Faro 0410003502U, IP23, Black
Faro 0410003502U. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Colour temperature (min): 4000 K. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 1.55 kg